Vishay Intertechnology, Inc. RES 84.5K OHM 1/8W 1% AXIAL RNR55H8452FSB14

Description
RES 84.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/8W 1% AXIAL - RNR55H8452FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/8W 1% AXIAL
RNR55H8452FSB14
RES 84.5K OHM 1/8W 1% AXIAL RNR55H8452FSB14
RES 84.5Kohm 1/8W 1% AXIAL

RES 84.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H8452FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H8452FSB14-ND
Through Hole Resistors RNR55H8452FSB14-ND
84.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

84.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H8452FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H8452FSB14
Through Hole Resistors RNR55H8452FSB14
RES 84.5K OHM 1/8W 1% AXIAL

RES 84.5K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H8452FSB14 RNR55H8452FSB14-ND RNR55H8452FSB14
Product Name RES 84.5K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 84500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details