Vishay Intertechnology, Inc. RES 8.45K OHM 1/8W .5% AXIAL RNR55H8451DSBSL

Description
RES 8.45Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/8W .5% AXIAL - RNR55H8451DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/8W .5% AXIAL
RNR55H8451DSBSL
RES 8.45K OHM 1/8W .5% AXIAL RNR55H8451DSBSL
RES 8.45Kohm 1/8W .5% AXIAL

RES 8.45Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H8451DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H8451DSBSL-ND
Through Hole Resistors RNR55H8451DSBSL-ND
8.45 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

8.45 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H8451DSBSL RNR55H8451DSBSL-ND
Product Name RES 8.45K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details