Vishay Intertechnology, Inc. MF HERM SEAL,1/8W,50PPM,8.25,1%,S/.001%,BULK RNR55H8251FSB14

Description
MF HERM SEAL,1/8W,50PPM,8.25 ,1%,S/.001%,BULK
Request a Quote Datasheet
Description
MF HERM SEAL,1/8W,50PPM,8.25 ,1%,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF HERM SEAL,1/8W,50PPM,8.25,1%,S/.001%,BULK - RNR55H8251FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF HERM SEAL,1/8W,50PPM,8.25,1%,S/.001%,BULK
RNR55H8251FSB14
MF HERM SEAL,1/8W,50PPM,8.25,1%,S/.001%,BULK RNR55H8251FSB14
MF HERM SEAL,1/8W,50PPM,8.25 ,1%,S/.001%,BULK

MF HERM SEAL,1/8W,50PPM,8.25,1%,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNR55H8251FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H8251FSB14-ND
Through Hole Resistors RNR55H8251FSB14-ND
8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

8.25 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H8251FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H8251FSB14
Through Hole Resistors RNR55H8251FSB14
RES 8.25K OHM 1/8W 1% AXIAL

RES 8.25K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H8251FSB14 RNR55H8251FSB14-ND RNR55H8251FSB14
Product Name MF HERM SEAL,1/8W,50PPM,8.25,1%,S/.001%,BULK Through Hole Resistors Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers