Vishay Intertechnology, Inc. RES 80.6 OHM 1/8W 1% AXIAL RNR55H80R6FSBSL

Description
RES 80.6ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/8W 1% AXIAL - RNR55H80R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/8W 1% AXIAL
RNR55H80R6FSBSL
RES 80.6 OHM 1/8W 1% AXIAL RNR55H80R6FSBSL
RES 80.6ohm 1/8W 1% AXIAL

RES 80.6ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H80R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H80R6FSBSL-ND
Through Hole Resistors RNR55H80R6FSBSL-ND
80.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

80.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H80R6FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H80R6FSBSL
Through Hole Resistors RNR55H80R6FSBSL
RES 80.6 OHM 1/8W 1% AXIAL

RES 80.6 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H80R6FSBSL RNR55H80R6FSBSL-ND RNR55H80R6FSBSL
Product Name RES 80.6 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details