Vishay Intertechnology, Inc. RES 8.06K OHM 1/8W 1% AXIAL RNR55H8061FPRSL

Description
RES 8.06Kohm 1/8W 1% AXIAL
Request a Quote
Description
RES 8.06Kohm 1/8W 1% AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNR55H8061FPRSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 8.06 kΩ with a power rating of 1/8W at 70 °C and a tolerance of 1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C and has a maximum working voltage of 200V. It is characterized by a low noise level of -40 dB and a controlled temperature coefficient, ensuring precision in various applications. The resistor is also solderable and weldable, making it suitable for military and high-reliability applications. Additionally, it has a verified failure rate and is subject to extensive testing and traceability of materials.

Datasheet Summary
Powered by GS/AI

The RNR55H8061FPRSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a resistance value of 8.06 kΩ with a power rating of 1/8W at 70 °C and a tolerance of 1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C and has a maximum working voltage of 200V. It is characterized by a low noise level of -40 dB and a controlled temperature coefficient, ensuring precision in various applications. The resistor is also solderable and weldable, making it suitable for military and high-reliability applications. Additionally, it has a verified failure rate and is subject to extensive testing and traceability of materials.

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/8W 1% AXIAL - RNR55H8061FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/8W 1% AXIAL
RNR55H8061FPRSL
RES 8.06K OHM 1/8W 1% AXIAL RNR55H8061FPRSL
RES 8.06Kohm 1/8W 1% AXIAL

RES 8.06Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H8061FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H8061FPRSL-ND
Through Hole Resistors RNR55H8061FPRSL-ND
8.06 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

8.06 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H8061FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H8061FPRSL
Through Hole Resistors RNR55H8061FPRSL
RES 8.06K OHM 1/8W 1% AXIAL

RES 8.06K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H8061FPRSL RNR55H8061FPRSL-ND RNR55H8061FPRSL
Product Name RES 8.06K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details