Vishay Intertechnology, Inc. RES 8.06K OHM 1/8W 1% AXIAL RNR55H8061FPBSL

Description
RES 8.06Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/8W 1% AXIAL - RNR55H8061FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/8W 1% AXIAL
RNR55H8061FPBSL
RES 8.06K OHM 1/8W 1% AXIAL RNR55H8061FPBSL
RES 8.06Kohm 1/8W 1% AXIAL

RES 8.06Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H8061FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H8061FPBSL-ND
Through Hole Resistors RNR55H8061FPBSL-ND
8.06 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

8.06 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H8061FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H8061FPBSL
Through Hole Resistors RNR55H8061FPBSL
RES 8.06K OHM 1/8W 1% AXIAL

RES 8.06K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H8061FPBSL RNR55H8061FPBSL-ND RNR55H8061FPBSL
Product Name RES 8.06K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details