Vishay Intertechnology, Inc. RES 7.87K OHM 1/8W 1% AXIAL RNR55H7871FSB14

Description
RES 7.87Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.87Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.87K OHM 1/8W 1% AXIAL - RNR55H7871FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/8W 1% AXIAL
RNR55H7871FSB14
RES 7.87K OHM 1/8W 1% AXIAL RNR55H7871FSB14
RES 7.87Kohm 1/8W 1% AXIAL

RES 7.87Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H7871FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H7871FSB14-ND
Through Hole Resistors RNR55H7871FSB14-ND
7.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

7.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H7871FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H7871FSB14
Through Hole Resistors RNR55H7871FSB14
RES 7.87K OHM 1/8W 1% AXIAL

RES 7.87K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H7871FSB14 RNR55H7871FSB14-ND RNR55H7871FSB14
Product Name RES 7.87K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 136200P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 3.3 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details