Vishay Intertechnology, Inc. Through Hole Resistors RNR55H7681FSBSL

Description
7.68 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
7.68 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H7681FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H7681FSBSL-ND
Through Hole Resistors RNR55H7681FSBSL-ND
7.68 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

7.68 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 7.68K OHM 1/8W 1% AXIAL - RNR55H7681FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/8W 1% AXIAL
RNR55H7681FSBSL
RES 7.68K OHM 1/8W 1% AXIAL RNR55H7681FSBSL
RES 7.68Kohm 1/8W 1% AXIAL

RES 7.68Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR55H7681FSBSL-ND RNR55H7681FSBSL
Product Name Through Hole Resistors RES 7.68K OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details