Vishay Intertechnology, Inc. Through Hole Resistors RNR55H7150FMB14

Description
715 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
715 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNR55H7150FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNR55H7150FMB14-ND
Through Hole Resistors 541-RNR55H7150FMB14-ND
715 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

715 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H7150FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H7150FMB14
Through Hole Resistors RNR55H7150FMB14
RES 715 OHM 1% 1/8W AXIAL

RES 715 OHM 1% 1/8W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 541-RNR55H7150FMB14-ND RNR55H7150FMB14
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details