The RNR55H68R1FRB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-55182. It has a resistance value of 68.1 ohms with a power rating of 0.125 watts at 70 °C and 0.10 watts at 125 °C. The resistor features a tolerance of ±1% and operates within a temperature range of -65 °C to +175 °C. It is characterized by a low noise level of -40 dB and a maximum working voltage of 200 volts. The resistor is constructed with a vacuum-deposited nickel-chrome alloy element and encapsulated in a specially formulated epoxy compound for moisture protection. The leads are solder-coated copper, ensuring compatibility with soldering and welding processes. This product is suitable for applications requiring high reliability and precision in military and established reliability contexts.
RES 68.1ohm 1/8W 1% AXIAL
68.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
RES 68.1 OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNR55H68R1FRB14 | RNR55H68R1FRB14-ND | RNR55H68R1FRB14 |
| Product Name | RES 68.1 OHM 1/8W 1% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 68.1 ohms | 68.1 ohms | 68.1 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor |