Vishay Intertechnology, Inc. Res Metal Film 681 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNR55H6810FMB14

Description
Res Metal Film 681 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 681 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 681 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNR55H6810FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 681 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNR55H6810FMB14
Res Metal Film 681 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNR55H6810FMB14
Res Metal Film 681 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 681 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55H6810FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H6810FMB14-ND
Through Hole Resistors RNR55H6810FMB14-ND
681 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

681 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H6810FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H6810FMB14
Through Hole Resistors RNR55H6810FMB14
RES 681 OHM 1/8W 1% AXIAL

RES 681 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H6810FMB14 RNR55H6810FMB14-ND RNR55H6810FMB14
Product Name Res Metal Film 681 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details