Vishay Intertechnology, Inc. Through Hole Resistors RNR55H5902FSRSL

Description
59 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
59 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H5902FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H5902FSRSL-ND
Through Hole Resistors RNR55H5902FSRSL-ND
59 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

59 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 59K OHM 1/8W 1% AXIAL - RNR55H5902FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 1/8W 1% AXIAL
RNR55H5902FSRSL
RES 59K OHM 1/8W 1% AXIAL RNR55H5902FSRSL
RES 59Kohm 1/8W 1% AXIAL

RES 59Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H5902FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H5902FSRSL
Through Hole Resistors RNR55H5902FSRSL
RES 59K OHM 1/8W 1% AXIAL

RES 59K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H5902FSRSL-ND RNR55H5902FSRSL RNR55H5902FSRSL
Product Name Through Hole Resistors RES 59K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers