Vishay Intertechnology, Inc. RES 59K OHM 1/8W 1% AXIAL RNR55H5902FRB14

Description
RES 59Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 59Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59K OHM 1/8W 1% AXIAL - RNR55H5902FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 1/8W 1% AXIAL
RNR55H5902FRB14
RES 59K OHM 1/8W 1% AXIAL RNR55H5902FRB14
RES 59Kohm 1/8W 1% AXIAL

RES 59Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H5902FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H5902FRB14-ND
Through Hole Resistors RNR55H5902FRB14-ND
59 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

59 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H5902FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H5902FRB14
Through Hole Resistors RNR55H5902FRB14
RES 59K OHM 1/8W 1% AXIAL

RES 59K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H5902FRB14 RNR55H5902FRB14-ND RNR55H5902FRB14
Product Name RES 59K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 59000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details