Vishay Intertechnology, Inc. RES 5.9K OHM 1/8W 1% AXIAL RNR55H5901FSBSL

Description
RES 5.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1/8W 1% AXIAL - RNR55H5901FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/8W 1% AXIAL
RNR55H5901FSBSL
RES 5.9K OHM 1/8W 1% AXIAL RNR55H5901FSBSL
RES 5.9Kohm 1/8W 1% AXIAL

RES 5.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H5901FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H5901FSBSL-ND
Through Hole Resistors RNR55H5901FSBSL-ND
5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H5901FSBSL RNR55H5901FSBSL-ND
Product Name RES 5.9K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details