536 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
RES 536ohm 1/8W 1% AXIAL
RES 536 OHM 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNR55H5360FSRSL-ND | RNR55H5360FSRSL | RNR55H5360FSRSL |
| Product Name | Through Hole Resistors | RES 536 OHM 1/8W 1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Resistance Range | 536 ohms | 536 ohms | 536 ohms |