Vishay Intertechnology, Inc. RES 4.22K OHM 1/8W .1% AXIAL RNR55H4221BSBSL

Description
RES 4.22Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/8W .1% AXIAL - RNR55H4221BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/8W .1% AXIAL
RNR55H4221BSBSL
RES 4.22K OHM 1/8W .1% AXIAL RNR55H4221BSBSL
RES 4.22Kohm 1/8W .1% AXIAL

RES 4.22Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H4221BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H4221BSBSL-ND
Through Hole Resistors RNR55H4221BSBSL-ND
4.22 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

4.22 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H4221BSBSL RNR55H4221BSBSL-ND
Product Name RES 4.22K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers