Vishay Intertechnology, Inc. RES 35.7K OHM 1/8W 1% AXIAL RNR55H3572FSRSL

Description
RES 35.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/8W 1% AXIAL - RNR55H3572FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/8W 1% AXIAL
RNR55H3572FSRSL
RES 35.7K OHM 1/8W 1% AXIAL RNR55H3572FSRSL
RES 35.7Kohm 1/8W 1% AXIAL

RES 35.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H3572FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H3572FSRSL-ND
Through Hole Resistors RNR55H3572FSRSL-ND
35.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

35.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H3572FSRSL RNR55H3572FSRSL-ND
Product Name RES 35.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details