Vishay Intertechnology, Inc. RES 33.2K OHM 1/8W 1% AXIAL RNR55H3322FSBSL

Description
RES 33.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/8W 1% AXIAL - RNR55H3322FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/8W 1% AXIAL
RNR55H3322FSBSL
RES 33.2K OHM 1/8W 1% AXIAL RNR55H3322FSBSL
RES 33.2Kohm 1/8W 1% AXIAL

RES 33.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H3322FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H3322FSBSL-ND
Through Hole Resistors RNR55H3322FSBSL-ND
33.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

33.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H3322FSBSL RNR55H3322FSBSL-ND
Product Name RES 33.2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers