Vishay Intertechnology, Inc. RES 316 OHM 1/8W 1% AXIAL RNR55H3160FMB14

Description
RES 316ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/8W 1% AXIAL - RNR55H3160FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/8W 1% AXIAL
RNR55H3160FMB14
RES 316 OHM 1/8W 1% AXIAL RNR55H3160FMB14
RES 316ohm 1/8W 1% AXIAL

RES 316ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H3160FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H3160FMB14-ND
Through Hole Resistors RNR55H3160FMB14-ND
316 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

316 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H3160FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H3160FMB14
Through Hole Resistors RNR55H3160FMB14
RES 316 OHM 1/8W 1% AXIAL

RES 316 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H3160FMB14 RNR55H3160FMB14-ND RNR55H3160FMB14
Product Name RES 316 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers