Vishay Intertechnology, Inc. RES 30.1 OHM 1/8W 1% AXIAL RNR55H30R1FRBSL

Description
RES 30.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/8W 1% AXIAL - RNR55H30R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/8W 1% AXIAL
RNR55H30R1FRBSL
RES 30.1 OHM 1/8W 1% AXIAL RNR55H30R1FRBSL
RES 30.1ohm 1/8W 1% AXIAL

RES 30.1ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H30R1FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H30R1FRBSL-ND
Through Hole Resistors RNR55H30R1FRBSL-ND
30.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

30.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H30R1FRBSL RNR55H30R1FRBSL-ND
Product Name RES 30.1 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers