Vishay Intertechnology, Inc. RES 30.9K OHM 1/8W 1% AXIAL RNR55H3092FSB14

Description
RES 30.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1/8W 1% AXIAL - RNR55H3092FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/8W 1% AXIAL
RNR55H3092FSB14
RES 30.9K OHM 1/8W 1% AXIAL RNR55H3092FSB14
RES 30.9Kohm 1/8W 1% AXIAL

RES 30.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H3092FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H3092FSB14-ND
Through Hole Resistors RNR55H3092FSB14-ND
30.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

30.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H3092FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H3092FSB14
Through Hole Resistors RNR55H3092FSB14
RES 30.9K OHM 1/8W 1% AXIAL

RES 30.9K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H3092FSB14 RNR55H3092FSB14-ND RNR55H3092FSB14
Product Name RES 30.9K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 30900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers