Vishay Intertechnology, Inc. RES 29.4K OHM 1/8W 1% AXIAL RNR55H2942FSBSL

Description
RES 29.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/8W 1% AXIAL - RNR55H2942FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/8W 1% AXIAL
RNR55H2942FSBSL
RES 29.4K OHM 1/8W 1% AXIAL RNR55H2942FSBSL
RES 29.4Kohm 1/8W 1% AXIAL

RES 29.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2942FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2942FSBSL-ND
Through Hole Resistors RNR55H2942FSBSL-ND
29.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

29.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H2942FSBSL RNR55H2942FSBSL-ND
Product Name RES 29.4K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details