Vishay Intertechnology, Inc. RES 28.7K OHM 1/8W 1% AXIAL RNR55H2872FRB14

Description
RES 28.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/8W 1% AXIAL - RNR55H2872FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/8W 1% AXIAL
RNR55H2872FRB14
RES 28.7K OHM 1/8W 1% AXIAL RNR55H2872FRB14
RES 28.7Kohm 1/8W 1% AXIAL

RES 28.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2872FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2872FRB14-ND
Through Hole Resistors RNR55H2872FRB14-ND
28.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

28.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H2872FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H2872FRB14
Through Hole Resistors RNR55H2872FRB14
RES 28.7K OHM 1/8W 1% AXIAL

RES 28.7K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H2872FRB14 RNR55H2872FRB14-ND RNR55H2872FRB14
Product Name RES 28.7K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 28700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details