Vishay Intertechnology, Inc. RES 2.87K OHM 1/8W 1% AXIAL RNR55H2871FRB14

Description
RES 2.87Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 1/8W 1% AXIAL - RNR55H2871FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/8W 1% AXIAL
RNR55H2871FRB14
RES 2.87K OHM 1/8W 1% AXIAL RNR55H2871FRB14
RES 2.87Kohm 1/8W 1% AXIAL

RES 2.87Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2871FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2871FRB14-ND
Through Hole Resistors RNR55H2871FRB14-ND
2.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H2871FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H2871FRB14
Through Hole Resistors RNR55H2871FRB14
RES 2.87K OHM 1/8W 1% AXIAL

RES 2.87K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H2871FRB14 RNR55H2871FRB14-ND RNR55H2871FRB14
Product Name RES 2.87K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details