Vishay Intertechnology, Inc. RES 28K OHM 1/8W 1% AXIAL RNR55H2802FSRSL

Description
RES 28Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 28Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1/8W 1% AXIAL - RNR55H2802FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/8W 1% AXIAL
RNR55H2802FSRSL
RES 28K OHM 1/8W 1% AXIAL RNR55H2802FSRSL
RES 28Kohm 1/8W 1% AXIAL

RES 28Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2802FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2802FSRSL-ND
Through Hole Resistors RNR55H2802FSRSL-ND
28 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

28 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H2802FSRSL RNR55H2802FSRSL-ND
Product Name RES 28K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details