Vishay Intertechnology, Inc. RES 274K OHM 1/8W 1% AXIAL RNR55H2743FSRSL

Description
RES 274Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/8W 1% AXIAL - RNR55H2743FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/8W 1% AXIAL
RNR55H2743FSRSL
RES 274K OHM 1/8W 1% AXIAL RNR55H2743FSRSL
RES 274Kohm 1/8W 1% AXIAL

RES 274Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2743FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2743FSRSL-ND
Through Hole Resistors RNR55H2743FSRSL-ND
274 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

274 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H2743FSRSL RNR55H2743FSRSL-ND
Product Name RES 274K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details