Vishay Intertechnology, Inc. RES 24.9K OHM 1/8W .1% AXIAL RNR55H2492BPRE6

Description
RES 24.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/8W .1% AXIAL - RNR55H2492BPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/8W .1% AXIAL
RNR55H2492BPRE6
RES 24.9K OHM 1/8W .1% AXIAL RNR55H2492BPRE6
RES 24.9Kohm 1/8W .1% AXIAL

RES 24.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2492BPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2492BPRE6-ND
Through Hole Resistors RNR55H2492BPRE6-ND
24.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

24.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H2492BPRE6 RNR55H2492BPRE6-ND
Product Name RES 24.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details