Vishay Intertechnology, Inc. RES Metal Film 2.26KOhm 1% 1/8W 50PPM AXL RNR55H2261FSB14

Description
RES Metal Film 2.26KOhm 1% 1/8W 50PPM AXL
Request a Quote Datasheet
Description
RES Metal Film 2.26KOhm 1% 1/8W 50PPM AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES Metal Film 2.26KOhm 1% 1/8W 50PPM AXL - RNR55H2261FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES Metal Film 2.26KOhm 1% 1/8W 50PPM AXL
RNR55H2261FSB14
RES Metal Film 2.26KOhm 1% 1/8W 50PPM AXL RNR55H2261FSB14
RES Metal Film 2.26KOhm 1% 1/8W 50PPM AXL

RES Metal Film 2.26KOhm 1% 1/8W 50PPM AXL

Supplier's Site
Through Hole Resistors - RNR55H2261FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2261FSB14-ND
Through Hole Resistors RNR55H2261FSB14-ND
2.26 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.26 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H2261FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H2261FSB14
Through Hole Resistors RNR55H2261FSB14
RES 2.26K OHM 1/8W 1% AXIAL

RES 2.26K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H2261FSB14 RNR55H2261FSB14-ND RNR55H2261FSB14
Product Name RES Metal Film 2.26KOhm 1% 1/8W 50PPM AXL Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details