Vishay Intertechnology, Inc. RES 20K OHM 1/8W .1% AXIAL RNR55H2002BRRE6

Description
RES 20Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/8W .1% AXIAL - RNR55H2002BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/8W .1% AXIAL
RNR55H2002BRRE6
RES 20K OHM 1/8W .1% AXIAL RNR55H2002BRRE6
RES 20Kohm 1/8W .1% AXIAL

RES 20Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H2002BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H2002BRRE6-ND
Through Hole Resistors RNR55H2002BRRE6-ND
20 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

20 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H2002BRRE6 RNR55H2002BRRE6-ND
Product Name RES 20K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details