Vishay Intertechnology, Inc. RES 172K OHM 1/8W .1% AXIAL RNR55H1723BSBSL

Description
RES 172Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 172Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 172K OHM 1/8W .1% AXIAL - RNR55H1723BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 172K OHM 1/8W .1% AXIAL
RNR55H1723BSBSL
RES 172K OHM 1/8W .1% AXIAL RNR55H1723BSBSL
RES 172Kohm 1/8W .1% AXIAL

RES 172Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1723BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1723BSBSL-ND
Through Hole Resistors RNR55H1723BSBSL-ND
172 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

172 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1723BSBSL RNR55H1723BSBSL-ND
Product Name RES 172K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 172000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details