Vishay Intertechnology, Inc. Through Hole Resistors RNR55H1672BMBSL

Description
16.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
16.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H1672BMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1672BMBSL-ND
Through Hole Resistors RNR55H1672BMBSL-ND
16.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

16.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 16.7K OHM 1/8W .1% AXIAL - RNR55H1672BMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.7K OHM 1/8W .1% AXIAL
RNR55H1672BMBSL
RES 16.7K OHM 1/8W .1% AXIAL RNR55H1672BMBSL
RES 16.7Kohm 1/8W .1% AXIAL

RES 16.7Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR55H1672BMBSL-ND RNR55H1672BMBSL
Product Name Through Hole Resistors RES 16.7K OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details