Vishay Intertechnology, Inc. RES 165 OHM 1/8W 1% AXIAL RNR55H1650FRB14

Description
RES 165ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/8W 1% AXIAL - RNR55H1650FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/8W 1% AXIAL
RNR55H1650FRB14
RES 165 OHM 1/8W 1% AXIAL RNR55H1650FRB14
RES 165ohm 1/8W 1% AXIAL

RES 165ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1650FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1650FRB14-ND
Through Hole Resistors RNR55H1650FRB14-ND
165 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

165 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H1650FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H1650FRB14
Through Hole Resistors RNR55H1650FRB14
RES 165 OHM 1/8W 1% AXIAL

RES 165 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H1650FRB14 RNR55H1650FRB14-ND RNR55H1650FRB14
Product Name RES 165 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details