Vishay Intertechnology, Inc. RES 1.62K OHM 1/8W .5% AXIAL RNR55H1621DSB14

Description
RES 1.62Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.62Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/8W .5% AXIAL - RNR55H1621DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/8W .5% AXIAL
RNR55H1621DSB14
RES 1.62K OHM 1/8W .5% AXIAL RNR55H1621DSB14
RES 1.62Kohm 1/8W .5% AXIAL

RES 1.62Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1621DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1621DSB14-ND
Through Hole Resistors RNR55H1621DSB14-ND
1.62 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.62 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1621DSB14 RNR55H1621DSB14-ND
Product Name RES 1.62K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1620 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details