Vishay Intertechnology, Inc. RES 147K OHM 1/8W 1% AXIAL RNR55H1473FMB14

Description
RES 147Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/8W 1% AXIAL - RNR55H1473FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/8W 1% AXIAL
RNR55H1473FMB14
RES 147K OHM 1/8W 1% AXIAL RNR55H1473FMB14
RES 147Kohm 1/8W 1% AXIAL

RES 147Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1473FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1473FMB14-ND
Through Hole Resistors RNR55H1473FMB14-ND
147 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

147 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H1473FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H1473FMB14
Through Hole Resistors RNR55H1473FMB14
RES 147K OHM 1/8W 1% AXIAL

RES 147K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H1473FMB14 RNR55H1473FMB14-ND RNR55H1473FMB14
Product Name RES 147K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details