Vishay Intertechnology, Inc. RES 143K OHM 1/8W 1% AXIAL RNR55H1433FMB14

Description
RES 143Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/8W 1% AXIAL - RNR55H1433FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/8W 1% AXIAL
RNR55H1433FMB14
RES 143K OHM 1/8W 1% AXIAL RNR55H1433FMB14
RES 143Kohm 1/8W 1% AXIAL

RES 143Kohm 1/8W 1% AXIAL

Supplier's Site
8W Resistor - 53-RNR55H1433FMB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 143K OHM 1/8W 1% AXIAL Product overview: RNR55H1433FMB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNR55H1433FMB14 can be used for catalog matching and distributor lookup.

RES 143K OHM 1/8W 1% AXIAL Product overview: RNR55H1433FMB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNR55H1433FMB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1075928-RNR55H1433FMB14
Resistors - Through Hole Resistors 1075928-RNR55H1433FMB14
Win Source Part Number: 1075928-RNR55H1433FM B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/01, RNR55 Features: Military, Moisture Resistant Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: M (1%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 143 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Alternative Parts (Cross-Reference): RN55C1433FB14; CMF50143K00FHEB; RN55C1433FRE6; CMF55143K00FHEB; MRS25000C1503FRP00; RNMF14FTC150K; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNR55H1433FMB14-MIL Base Product Number: RNR55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1075928-RNR55H1433FMB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/01, RNR55
Features: Military, Moisture Resistant
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: M (1%)
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 143 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
Alternative Parts (Cross-Reference): RN55C1433FB14; CMF50143K00FHEB; RN55C1433FRE6; CMF55143K00FHEB; MRS25000C1503FRP00; RNMF14FTC150K;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNR55H1433FMB14-MIL
Base Product Number: RNR55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - RNR55H1433FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1433FMB14-ND
Through Hole Resistors RNR55H1433FMB14-ND
143 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

143 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H1433FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H1433FMB14
Through Hole Resistors RNR55H1433FMB14
RES 143K OHM 1/8W 1% AXIAL

RES 143K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RNR55H1433FMB14 53-RNR55H1433FMB14 1075928-RNR55H1433FMB14 RNR55H1433FMB14-ND RNR55H1433FMB14
Product Name RES 143K OHM 1/8W 1% AXIAL 8W Resistor Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Axial Leads; Axial ThroughHole
Resistance Range 143000 ohms 143000 ohms 143000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 8 watts
Operating Temperature -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details