Vishay Intertechnology, Inc. RES 140K OHM 1/8W 1% AXIAL RNR55H1403FRRSL

Description
RES 140Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 140Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140K OHM 1/8W 1% AXIAL - RNR55H1403FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/8W 1% AXIAL
RNR55H1403FRRSL
RES 140K OHM 1/8W 1% AXIAL RNR55H1403FRRSL
RES 140Kohm 1/8W 1% AXIAL

RES 140Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1403FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1403FRRSL-ND
Through Hole Resistors RNR55H1403FRRSL-ND
140 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

140 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1403FRRSL RNR55H1403FRRSL-ND
Product Name RES 140K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers