Vishay Intertechnology, Inc. RES 137 OHM 1/8W 1% AXIAL RNR55H1370FSB14

Description
RES 137ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 137ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/8W 1% AXIAL - RNR55H1370FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/8W 1% AXIAL
RNR55H1370FSB14
RES 137 OHM 1/8W 1% AXIAL RNR55H1370FSB14
RES 137ohm 1/8W 1% AXIAL

RES 137ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1370FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1370FSB14-ND
Through Hole Resistors RNR55H1370FSB14-ND
137 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

137 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H1370FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H1370FSB14
Through Hole Resistors RNR55H1370FSB14
RES 137 OHM 1/8W 1% AXIAL

RES 137 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H1370FSB14 RNR55H1370FSB14-ND RNR55H1370FSB14
Product Name RES 137 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 137 ohms 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers