Vishay Intertechnology, Inc. RES 12K OHM 1/8W .1% AXIAL RNR55H1202BSR36

Description
RES 12Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/8W .1% AXIAL - RNR55H1202BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/8W .1% AXIAL
RNR55H1202BSR36
RES 12K OHM 1/8W .1% AXIAL RNR55H1202BSR36
RES 12Kohm 1/8W .1% AXIAL

RES 12Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1202BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1202BSR36-ND
Through Hole Resistors RNR55H1202BSR36-ND
12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

12 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1202BSR36 RNR55H1202BSR36-ND
Product Name RES 12K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers