Vishay Intertechnology, Inc. RES 1.2K OHM 1/8W .1% AXIAL RNR55H1201BPB14

Description
RES 1.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/8W .1% AXIAL - RNR55H1201BPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/8W .1% AXIAL
RNR55H1201BPB14
RES 1.2K OHM 1/8W .1% AXIAL RNR55H1201BPB14
RES 1.2Kohm 1/8W .1% AXIAL

RES 1.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1201BPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1201BPB14-ND
Through Hole Resistors RNR55H1201BPB14-ND
1.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1201BPB14 RNR55H1201BPB14-ND
Product Name RES 1.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details