Vishay Intertechnology, Inc. RES 11.8K OHM 1/8W .5% AXIAL RNR55H1182DSRSL

Description
RES 11.8Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/8W .5% AXIAL - RNR55H1182DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/8W .5% AXIAL
RNR55H1182DSRSL
RES 11.8K OHM 1/8W .5% AXIAL RNR55H1182DSRSL
RES 11.8Kohm 1/8W .5% AXIAL

RES 11.8Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1182DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1182DSRSL-ND
Through Hole Resistors RNR55H1182DSRSL-ND
11.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

11.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1182DSRSL RNR55H1182DSRSL-ND
Product Name RES 11.8K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details