Vishay Intertechnology, Inc. RES 10 OHM 1/8W 1% AXIAL RNR55H10R0FSB14

Description
RES 10ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/8W 1% AXIAL - RNR55H10R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/8W 1% AXIAL
RNR55H10R0FSB14
RES 10 OHM 1/8W 1% AXIAL RNR55H10R0FSB14
RES 10ohm 1/8W 1% AXIAL

RES 10ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H10R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H10R0FSB14-ND
Through Hole Resistors RNR55H10R0FSB14-ND
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H10R0FSB14 RNR55H10R0FSB14-ND
Product Name RES 10 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details