Vishay Intertechnology, Inc. Through Hole Resistors RNR55H1053FSB14

Description
105 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
105 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H1053FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1053FSB14-ND
Through Hole Resistors RNR55H1053FSB14-ND
105 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

105 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 105K OHM 1/8W 1% AXIAL - RNR55H1053FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/8W 1% AXIAL
RNR55H1053FSB14
RES 105K OHM 1/8W 1% AXIAL RNR55H1053FSB14
RES 105Kohm 1/8W 1% AXIAL

RES 105Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1053FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H1053FSB14
Through Hole Resistors RNR55H1053FSB14
RES 105K OHM 1/8W 1% AXIAL

RES 105K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H1053FSB14-ND RNR55H1053FSB14 RNR55H1053FSB14
Product Name Through Hole Resistors RES 105K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details