Vishay Intertechnology, Inc. RES 104 OHM 1/8W .5% AXIAL RNR55H1040DSRE6

Description
RES 104ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 104ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 104 OHM 1/8W .5% AXIAL - RNR55H1040DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 104 OHM 1/8W .5% AXIAL
RNR55H1040DSRE6
RES 104 OHM 1/8W .5% AXIAL RNR55H1040DSRE6
RES 104ohm 1/8W .5% AXIAL

RES 104ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1040DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1040DSRE6-ND
Through Hole Resistors RNR55H1040DSRE6-ND
104 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

104 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H1040DSRE6 RNR55H1040DSRE6-ND
Product Name RES 104 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 104 ohms 104 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details