Vishay Intertechnology, Inc. RES 10.2K OHM 1/8W 1% AXIAL RNR55H1022FMB14

Description
RES 10.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/8W 1% AXIAL - RNR55H1022FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/8W 1% AXIAL
RNR55H1022FMB14
RES 10.2K OHM 1/8W 1% AXIAL RNR55H1022FMB14
RES 10.2Kohm 1/8W 1% AXIAL

RES 10.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H1022FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H1022FMB14-ND
Through Hole Resistors RNR55H1022FMB14-ND
10.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

10.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H1022FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H1022FMB14
Through Hole Resistors RNR55H1022FMB14
RES 10.2K OHM 1/8W 1% AXIAL

RES 10.2K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H1022FMB14 RNR55H1022FMB14-ND RNR55H1022FMB14
Product Name RES 10.2K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 10200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details