Vishay Intertechnology, Inc. Res Metal Film 255 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag RNR55E2550FSM7665

Description
Res Metal Film 255 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag
Request a Quote Datasheet
Description
Res Metal Film 255 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 255 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag - RNR55E2550FSM7665 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 255 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag
RNR55E2550FSM7665
Res Metal Film 255 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag RNR55E2550FSM7665
Res Metal Film 255 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag

Res Metal Film 255 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag

Supplier's Site
Through Hole Resistors - RNR55E2550FSM7665 - 1081903-RNR55E2550FSM7665 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RNR55E2550FSM7665
1081903-RNR55E2550FSM7665
Through Hole Resistors - RNR55E2550FSM7665 1081903-RNR55E2550FSM7665
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081903-RNR55E2550FS M7665 Termination: Axial Length: 9.63 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Military Standard: MIL-PRF-55182 Composition: Metal Film Resistance: 255 Ω Power Rating: 125 mW Diameter: 2.77 mm Categories: Through Hole Resistors Case / Package: Conformal Alternative Parts (Cross-Reference): RNC55J2430FSB14; RNC55J2490FSB14; RNC55J2610FSB14; CPF1249R00FEB14; RNC55H2550FSB14; RN55D2550FRE6; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Schedule B: 8533210090, 8533210090 Lead Length: 38.1 mm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081903-RNR55E2550FSM7665
Termination: Axial
Length: 9.63 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: MIL-PRF-55182
Composition: Metal Film
Resistance: 255 Ω
Power Rating: 125 mW
Diameter: 2.77 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Alternative Parts (Cross-Reference): RNC55J2430FSB14; RNC55J2490FSB14; RNC55J2610FSB14; CPF1249R00FEB14; RNC55H2550FSB14; RN55D2550FRE6;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Schedule B: 8533210090, 8533210090
Lead Length: 38.1 mm

Buy Now
255 Ohm 0.125W 8W Resistor - 53-RNR55E2550FSM7665 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
255 Ohm 0.125W 8W Resistor
53-RNR55E2550FSM7665
255 Ohm 0.125W 8W Resistor 53-RNR55E2550FSM7665
Res Metal Film 255 Ohm 1% 0.125W(1/8W) ±25ppm/°C 0.001% Glass AXL Bag Product overview: RNR55E2550FSM7665 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 255 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 255 Ohm, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNR55E2550FSM7665 can be used for catalog matching and distributor lookup.

Res Metal Film 255 Ohm 1% 0.125W(1/8W) ±25ppm/°C 0.001% Glass AXL Bag Product overview: RNR55E2550FSM7665 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 255 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 255 Ohm, 0.125W, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNR55E2550FSM7665 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RNR55E2550FSM7665 1081903-RNR55E2550FSM7665 53-RNR55E2550FSM7665
Product Name Res Metal Film 255 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Foil Bag Through Hole Resistors - RNR55E2550FSM7665 255 Ohm 0.125W 8W Resistor
Technology / Construction MetalFilm MetalFilm Metal Film
Mounting / Packaging ThroughHole Surface Mount Technology (SMT / SMD)
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details