Vishay Intertechnology, Inc. Res Metal Film 16K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag RNR55E1602DMM76

Description
Res Metal Film 16K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag
Request a Quote
Description
Res Metal Film 16K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 16K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag - RNR55E1602DMM76 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 16K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag
RNR55E1602DMM76
Res Metal Film 16K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag RNR55E1602DMM76
Res Metal Film 16K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag

Res Metal Film 16K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNR55E1602DMM76
Product Name Res Metal Film 16K Ohm 0.5% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details