Vishay Precision Group Res Metal Film 6.81K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNR50J6811FRRE6

Description
Res Metal Film 6.81K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 6.81K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.81K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNR50J6811FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.81K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNR50J6811FRRE6
Res Metal Film 6.81K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNR50J6811FRRE6
Res Metal Film 6.81K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 6.81K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNR50J6811FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J6811FRRE6-ND
Through Hole Resistors RNR50J6811FRRE6-ND
6.81 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

6.81 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,6.81Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay - 54C4369 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.81Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay
54C4369
Resistor,metal Film,6.81Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay 54C4369
Resistor,Metal Film,6.81KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNR -MilStyle

Resistor,Metal Film,6.81KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR50J6811FRRE6 RNR50J6811FRRE6-ND 54C4369
Product Name Res Metal Film 6.81K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,6.81Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details