Vishay Precision Group Res Metal Film 549 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNR50J5490FRRE6

Description
Res Metal Film 549 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 549 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 549 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNR50J5490FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 549 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNR50J5490FRRE6
Res Metal Film 549 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNR50J5490FRRE6
Res Metal Film 549 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 549 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNR50J5490FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J5490FRRE6-ND
Through Hole Resistors RNR50J5490FRRE6-ND
549 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

549 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,549Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay - 54C4363 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,549Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay
54C4363
Resistor,metal Film,549Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay 54C4363
Resistor,Metal Film,549Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNR -MilStyle

Resistor,Metal Film,549Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR50J5490FRRE6 RNR50J5490FRRE6-ND 54C4363
Product Name Res Metal Film 549 Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,549Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers