Vishay Intertechnology, Inc. RES 499 OHM 1/10W 1% AXIAL RNR50J4990FPB14

Description
RES 499ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/10W 1% AXIAL - RNR50J4990FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/10W 1% AXIAL
RNR50J4990FPB14
RES 499 OHM 1/10W 1% AXIAL RNR50J4990FPB14
RES 499ohm 1/10W 1% AXIAL

RES 499ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR50J4990FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J4990FPB14-ND
Through Hole Resistors RNR50J4990FPB14-ND
499 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

499 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J4990FPB14 RNR50J4990FPB14-ND
Product Name RES 499 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details