Vishay Intertechnology, Inc. MF HERM SEAL,1/8W,324K,1%,25PPM,S/.001%,BULK RNR50J3243FSB14

Description
MF HERM SEAL,1/8W,324K,1%,25 PPM,S/.001%,BULK
Request a Quote Datasheet
Description
MF HERM SEAL,1/8W,324K,1%,25 PPM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF HERM SEAL,1/8W,324K,1%,25PPM,S/.001%,BULK - RNR50J3243FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF HERM SEAL,1/8W,324K,1%,25PPM,S/.001%,BULK
RNR50J3243FSB14
MF HERM SEAL,1/8W,324K,1%,25PPM,S/.001%,BULK RNR50J3243FSB14
MF HERM SEAL,1/8W,324K,1%,25 PPM,S/.001%,BULK

MF HERM SEAL,1/8W,324K,1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNR50J3243FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR50J3243FSB14-ND
Through Hole Resistors RNR50J3243FSB14-ND
324 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

324 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR50J3243FSB14 RNR50J3243FSB14-ND
Product Name MF HERM SEAL,1/8W,324K,1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers